Vishay Intertechnology, Inc. Tantalum Capacitors TH3A685K016C2600

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A685K016C2600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A685K016C2600-ND
Tantalum Capacitors TH3A685K016C2600-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.6Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A685K016C2600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A685K016C2600
Tantalum Capacitors TH3A685K016C2600
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3A685K016C2600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A685K016C2600
Capacitors - Tantalum Capacitors TH3A685K016C2600
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A685K016C2600-ND TH3A685K016C2600 TH3A685K016C2600
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers