The TH3A475M025F5000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 4.7 OºF and a voltage rating of 25 V DC, with a capacitance tolerance of ±20%. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a maximum equivalent series resistance (ESR) of 500 mΩ at 100 kHz and is surge current tested. The product is available with RoHS-compliant terminations, including matte tin and gold options. It is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. This capacitor is ideal for use in high-temperature sensors and other demanding environments.
4.7µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5Ohm
CAP TANT 4.7UF 20% 25V 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3A475M025F5000-ND | TH3A475M025F5000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 4.7 microF | 4.7 microF |