Vishay Intertechnology, Inc. Tantalum Capacitors TH3A475M016E2900

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A475M016E2900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A475M016E2900-ND
Tantalum Capacitors TH3A475M016E2900-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A475M016E2900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A475M016E2900
Tantalum Capacitors TH3A475M016E2900
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3A475M016E2900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A475M016E2900
Capacitors - Tantalum Capacitors TH3A475M016E2900
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A475M016E2900-ND TH3A475M016E2900 TH3A475M016E2900
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers