Vishay Intertechnology, Inc. Tantalum Capacitors TH3A475M016C2900

Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A475M016C2900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A475M016C2900-ND
Tantalum Capacitors TH3A475M016C2900-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A475M016C2900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A475M016C2900
Tantalum Capacitors TH3A475M016C2900
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A475M016C2900-ND TH3A475M016C2900
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details