The TH3A475M010D2900 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a voltage rating of 10 V. It operates effectively within a temperature range of -55 °C to +150 °C, making it suitable for high-temperature applications. The capacitor is AEC-Q200 qualified, ensuring it meets automotive standards, and is 100% surge current tested. It has a capacitance tolerance of ±20% and is available with RoHS-compliant terminations, including matte tin and gold options. The device is designed for applications in automotive, industrial, and high-temperature sensors, providing reliability in demanding environments. The maximum equivalent series resistance (ESR) at 100 kHz is specified at 2.9 Ω, which is critical for performance in various electronic circuits.
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 10V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3A475M010D2900-ND | TH3A475M010D2900 | TH3A475M010D2900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |