Vishay Intertechnology, Inc. Tantalum Capacitors TH3A225K020F5900

Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A225K020F5900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A225K020F5900-ND
Tantalum Capacitors TH3A225K020F5900-ND
2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

2.2µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A225K020F5900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A225K020F5900
Capacitors - Tantalum Capacitors TH3A225K020F5900
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site
Tantalum Capacitors - TH3A225K020F5900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A225K020F5900
Tantalum Capacitors TH3A225K020F5900
CAP TANT 2.2UF 10% 20V 1206

CAP TANT 2.2UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A225K020F5900-ND TH3A225K020F5900 TH3A225K020F5900
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers