The TH3A225K016C4300 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It has a capacitance of 2.2 OºF and a voltage rating of 10 V DC, with a capacitance tolerance of ±10%. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It features a moisture sensitivity level of 1 and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is surge current tested and exhibits reliable performance under various environmental conditions, including high temperature exposure and operational life tests. Its dimensions conform to standard EIA 535BAAC case sizes, facilitating integration into compact designs.
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 4.3Ohm
CAP TANT 2.2UF 10% 16V 1206
CAP TANT 2.2UF 10% 16V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3A225K016C4300-ND | TH3A225K016C4300 | TH3A225K016C4300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |