2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.6Ohm
CAP TANT 2.2UF 10% 10V 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3A225K010E4600-ND | TH3A225K010E4600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 2.2 microF | 2.2 microF |