Vishay Intertechnology, Inc. Tantalum Capacitors TH3A225K010C4600

Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.6Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A225K010C4600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A225K010C4600-ND
Tantalum Capacitors TH3A225K010C4600-ND
2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.6Ohm

2.2µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A225K010C4600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A225K010C4600
Tantalum Capacitors TH3A225K010C4600
CAP TANT 2.2UF 10% 10V 1206

CAP TANT 2.2UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A225K010C4600-ND TH3A225K010C4600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Tantalum Capacitors - 338-4416-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details