Vishay Intertechnology, Inc. Tantalum Capacitors TH3A106K6R3E2700

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.7Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A106K6R3E2700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A106K6R3E2700-ND
Tantalum Capacitors TH3A106K6R3E2700-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.7Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A106K6R3E2700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A106K6R3E2700
Tantalum Capacitors TH3A106K6R3E2700
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A106K6R3E2700-ND TH3A106K6R3E2700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details