Vishay Intertechnology, Inc. Tantalum Capacitors TH3A106K010D3400

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A106K010D3400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A106K010D3400-ND
Tantalum Capacitors TH3A106K010D3400-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A106K010D3400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A106K010D3400
Capacitors - Tantalum Capacitors TH3A106K010D3400
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TH3A106K010D3400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A106K010D3400
Tantalum Capacitors TH3A106K010D3400
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A106K010D3400-ND TH3A106K010D3400 TH3A106K010D3400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details