Vishay Intertechnology, Inc. Tantalum Capacitors TH3A105M035E6600

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A105M035E6600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A105M035E6600-ND
Tantalum Capacitors TH3A105M035E6600-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A105M035E6600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A105M035E6600
Capacitors - Tantalum Capacitors TH3A105M035E6600
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site
Tantalum Capacitors - TH3A105M035E6600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A105M035E6600
Tantalum Capacitors TH3A105M035E6600
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A105M035E6600-ND TH3A105M035E6600 TH3A105M035E6600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details