Vishay Intertechnology, Inc. Tantalum Capacitors TH3A105M035D6600

Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A105M035D6600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A105M035D6600-ND
Tantalum Capacitors TH3A105M035D6600-ND
1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm

1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A105M035D6600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A105M035D6600
Tantalum Capacitors TH3A105M035D6600
CAP TANT 1UF 20% 35V 1206

CAP TANT 1UF 20% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A105M035D6600-ND TH3A105M035D6600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details