103V Clamp 3.9A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS DIODE 64.1VWM 103VC GL41
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TGL41-75A-E3/96-ND | TGL41-75A-E3/96 | 77K8814 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,64.1V V(Rwm),do-213Ab Vishay |
| Configuration | Single | ||
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 103 volts | 103 volts |