Vishay Precision Group Product Range Vishay TGL41-6.8A-E3/96.

Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-213AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V; Maximum Breakdown Voltage:7.14V RoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-213AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V; Maximum Breakdown Voltage:7.14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 24AC0171 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
24AC0171
Product Range Vishay 24AC0171
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-213AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V; Maximum Breakdown Voltage:7.14V RoHS Compliant: Yes

Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.8V; Clamping Voltage Max:10.5V; Diode Case Style:DO-213AB; No. of Pins:2Pins; Minimum Breakdown Voltage:6.45V; Maximum Breakdown Voltage:7.14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC0171
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details