Vishay Intertechnology, Inc. TVS Diodes TGL41-6.8A-E3/96

Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet
Description
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TGL41-6.8A-E3/96GIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
TVS Diodes - TGL41-6.8A-E3/96GITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
TVS Diodes - TGL41-6.8A-E3/96GICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
TVS Diodes - 1808151 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808151
TVS Diodes 1808151
Vishay TGL41-6.8A-E3/96 TVS Diode

Vishay TGL41-6.8A-E3/96 TVS Diode

Supplier's Site
TVS Diodes - 1808151P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1808151P
TVS Diodes 1808151P
Vishay TGL41-6.8A-E3/96 TVS Diode

Vishay TGL41-6.8A-E3/96 TVS Diode

Supplier's Site
TVS Diodes - 1807433 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807433
TVS Diodes 1807433
Vishay TGL41-6.8A-E3/96 TVS Diode

Vishay TGL41-6.8A-E3/96 TVS Diode

Supplier's Site
400 W TVS Protection Diode - 144-TGL41-6.8A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-TGL41-6.8A-E3/96
400 W TVS Protection Diode 144-TGL41-6.8A-E3/96
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-6.8A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-6.8A-E3/96 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-6.8A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-6.8A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1099220-TGL41-6.8A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1099220-TGL41-6.8A-E3/96
Circuit Protection - TVS - Diodes 1099220-TGL41-6.8A-E3/96
Win Source Part Number: 1099220-TGL41-6.8A-E 3/96 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 38.1A Package / Case: DO-213AB, MELF Supplier Device Package: GL41 (DO-213AB) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1SMA45AT3G; 1SMA48AT3G; SMAJ7.0A; SMAJ64A; SMAJ64A-E3/61; P4SMA82A-E3/61TGL41- 6.8A-E3/96.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TGL41-6.8A-E3/96-ND, TGL41-6.8A-E3/96GIDK R,TGL41-6.8A-E3/96GI CT,TGL41-6.8A-E3/96G ITR Base Product Number: TGL41

Win Source Part Number: 1099220-TGL41-6.8A-E3/96
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 38.1A
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1SMA45AT3G; 1SMA48AT3G; SMAJ7.0A; SMAJ64A; SMAJ64A-E3/61; P4SMA82A-E3/61TGL41-6.8A-E3/96.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TGL41-6.8A-E3/96-ND,TGL41-6.8A-E3/96GIDKR,TGL41-6.8A-E3/96GICT,TGL41-6.8A-E3/96GITR
Base Product Number: TGL41

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TGL41-6.8A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TGL41-6.8A-E3/96
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TGL41-6.8A-E3/96
TVS DIODE 5.8VWM 10.5VC GL41

TVS DIODE 5.8VWM 10.5VC GL41

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TGL41-6.8A-E3/96GIDKR-ND 1808151 144-TGL41-6.8A-E3/96 1099220-TGL41-6.8A-E3/96 TGL41-6.8A-E3/96
Product Name TVS Diodes TVS Diodes 400 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package MELF; DO-213AB, MELF DO-213 Tape and Reel DO-213AB, MELF GL41 (DO-213AB)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data