TVS Diode, 400W, Unidirectional, 34.2V Breakdown, DO-213AB Product overview: TGL41-36A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 34.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 34.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-36A-E3/96 can be used for catalog matching and distributor lookup.
49.9V Clamp 8A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS DIODE 30.8VWM 49.9VC GL41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TGL41-36A-E3/96 | TGL41-36A-E3/96GITR-ND | TGL41-36A-E3/96 |
| Product Name | 400W 34.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | MELF; DO-213AB, MELF | GL41 (DO-213AB) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |