400W TVS Diode, Unidirectional, 22.8V Breakdown, 33.2V Clamp, DO-213AB Product overview: TGL41-24A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-24A-E3/96 can be used for catalog matching and distributor lookup.
33.2V Clamp 12A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 20.5VWM 33.2VC GL41
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TGL41-24A-E3/96 | TGL41-24A-E3/96GITR-ND | 77K8648 | TGL41-24A-E3/96 |
| Product Name | 400W 22.8V 33.2V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,20.5V V(Rwm),do-213Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |