Vishay Intertechnology, Inc. 400 W TVS Protection Diode TGL41-22A-E3/96

Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-22A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-22A-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-22A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-22A-E3/96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W TVS Protection Diode - 144-TGL41-22A-E3/96 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-TGL41-22A-E3/96
400 W TVS Protection Diode 144-TGL41-22A-E3/96
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-22A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-22A-E3/96 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-22A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-22A-E3/96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TGL41-22A-E3/96 - 899536-TGL41-22A-E3/96 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TGL41-22A-E3/96
899536-TGL41-22A-E3/96
TVS - TVS - Diodes - TGL41-22A-E3/96 899536-TGL41-22A-E3/96
Manufacturer: Vishay Win Source Part Number: 899536-TGL41-22A-E3/ 96 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB) Package: DO-213AB, MELF Package: Reel - TR Mounting: Surface Mount Family Name: TGL41 Categories: Circuit Protection Case / Package: GL41 (DO-213AB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 899536-TGL41-22A-E3/96
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
Package: DO-213AB, MELF
Package: Reel - TR
Mounting: Surface Mount
Family Name: TGL41
Categories: Circuit Protection
Case / Package: GL41 (DO-213AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - TGL41-22A-E3/96-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TGL41-22A-E3/96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TGL41-22A-E3/96
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TGL41-22A-E3/96
TVS DIODE 18.8VWM 30.6VC GL41

TVS DIODE 18.8VWM 30.6VC GL41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TGL41-22A-E3/96 899536-TGL41-22A-E3/96 TGL41-22A-E3/96-ND TGL41-22A-E3/96
Product Name 400 W TVS Protection Diode TVS - TVS - Diodes - TGL41-22A-E3/96 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel GL41 (DO-213AB) MELF; DO-213AB, MELF GL41 (DO-213AB)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data