287V Clamp 700mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-200-E3/96-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; DO-213AB, MELF |
| Peak Pulse Power | 200 watts |
| VC | 287 volts |