Vishay Intertechnology, Inc. 200W 180V TVS Protection Diode TGL41-180A-E3/97

Description
TVS Diodes - Transient Voltage Suppressors 200W 180V 5% Unidir Product overview: TGL41-180A-E3/97 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-180A-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 200W 180V 5% Unidir Product overview: TGL41-180A-E3/97 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-180A-E3/97 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W 180V TVS Protection Diode - 144-TGL41-180A-E3/97 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 180V TVS Protection Diode
144-TGL41-180A-E3/97
200W 180V TVS Protection Diode 144-TGL41-180A-E3/97
TVS Diodes - Transient Voltage Suppressors 200W 180V 5% Unidir Product overview: TGL41-180A-E3/97 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-180A-E3/97 can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 200W 180V 5% Unidir Product overview: TGL41-180A-E3/97 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 180V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 180V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-180A-E3/97 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TGL41-180A-E3/97 - 1106885-TGL41-180A-E3/97 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TGL41-180A-E3/97
1106885-TGL41-180A-E3/97
TVS - TVS - Diodes - TGL41-180A-E3/97 1106885-TGL41-180A-E3/97
Manufacturer: Vishay Win Source Part Number: 1106885-TGL41-180A-E 3/97 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-213AB STAND-OFF Voltage (Vwm): 154V Minimum Breakdown Voltage: 171V Max Clamping Voltage: 246V Peak Pulse Current(Ippm): 810mA Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106885-TGL41-180A-E3/97
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-213AB
STAND-OFF Voltage (Vwm): 154V
Minimum Breakdown Voltage: 171V
Max Clamping Voltage: 246V
Peak Pulse Current(Ippm): 810mA
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - TGL41-180A-E3/97-ND - DigiKey
Thief River Falls, MN, United States
246V Clamp 810mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

246V Clamp 810mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TGL41-180A-E3/97 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TGL41-180A-E3/97
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TGL41-180A-E3/97
TVS DIODE 154VWM 246VC GL41

TVS DIODE 154VWM 246VC GL41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TGL41-180A-E3/97 1106885-TGL41-180A-E3/97 TGL41-180A-E3/97-ND TGL41-180A-E3/97
Product Name 200W 180V TVS Protection Diode TVS - TVS - Diodes - TGL41-180A-E3/97 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-213AB MELF; DO-213AB, MELF GL41 (DO-213AB)
Peak Pulse Power 400 watts 200 watts 200 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data