246V Clamp 810mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS DIODE 154VWM 246VC GL41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-180A-E3/96-ND | TGL41-180A-E3/96 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 246 volts | 246 volts |