26.5V Clamp 15.1A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-18-E3/96-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; DO-213AB, MELF |
| Peak Pulse Power | 400 watts |
| VC | 26.5 volts |