234V Clamp 850mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
200W,170V 5%,UNIDIR,MELF TVS
TVS DIODE 145VWM 234VC GL41
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-170A-E3/96-ND | 43X1541 | TGL41-170A-E3/96 |
| Product Name | TVS Diodes | 200W,170V 5%,unidir,melf Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 234 volts | 234 volts |