207V Clamp 970mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
207V Clamp 970mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
207V Clamp 970mA Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS Diode 400W Unidirectional 143V Breakdown DO-213AB Product overview: TGL41-150A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-150A-E3/96
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 128VWM 207VC GL41
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-150A-E3/96GICT-ND | 144-TGL41-150A-E3/96 | 77K8564 | TGL41-150A-E3/96 |
| Product Name | TVS Diodes | 400W 143V TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,128V V(Rwm),do-213Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | MELF; DO-213AB, MELF | Tape and Reel | GL41 (DO-213AB) | |
| Peak Pulse Power | 200 watts | 400 watts | 200 watts | |
| VC | 207 volts | 207 volts |