Win Source Part Number: 1383602-TGL41-12A-E3
Category: Circuit Protection>Transient
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,500 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 16.7V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 24A
Mounting Type: Surface Mount
Package / Case: DO-213AB, MELF
Supplier Device Package: GL41 (DO-213AB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: TGL41
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-213AB, ROHS COMPLIANT, PLASTIC, GL41, MELF-2, Transient Suppressor Product overview: TGL41-12A-E3/96 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TGL41-12A-E3/96 can be used for catalog matching and distributor lookup.
16.7V Clamp 24A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 10.2VWM 16.7VC GL41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383602-TGL41-12A-E3/96 | 144-TGL41-12A-E3/96 | TGL41-12A-E3/96-ND | 77K8502 | TGL41-12A-E3/96 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 400 W TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,10.2V V(Rwm),do-213Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-213AB, MELF | Tape and Reel | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 16.7 volts | 16.7 volts | 16.7 volts | ||
| VBR | 11.4 volts | 11.4 volts | 11.4 volts |