165V Clamp 1.21A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS DIODE 102VWM 165VC GL41
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-120A-E3/97-ND | TGL41-120A-E3/97 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 165 volts | 165 volts |