15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 9.4VWM 15.6VC GL41
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TGL41-11A-E3/96-ND | 77K8481 | TGL41-11A-E3/96 |
| Product Name | TVS Diodes | Transient Suppressor Diode,single,unidirectional,9.4V V(Rwm),do-213Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 15.6 volts | 15.6 volts |