152V Clamp 1.32A Ipp Tvs Diode Surface Mount GL41 (DO-213AB)
TVS DIODE 94VWM 152VC GL41
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | TGL41-110A-E3/96-ND | TGL41-110A-E3/96 | 77K8489 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-213Ab Vishay |
| Configuration | Single | ||
| Package | MELF; DO-213AB, MELF | GL41 (DO-213AB) | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 152 volts | 152 volts |