Vishay Precision Group Ceramic Capacitor 5000Pf, 100V, Z5U, 20%, Radial; Capacitance Vishay TGD50

Description
CERAMIC CAPACITOR 5000PF, 100V, Z5U, 20%, RADIAL; Capacitance:5000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:TG Series RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 5000PF, 100V, Z5U, 20%, RADIAL; Capacitance:5000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:TG Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5000Pf, 100V, Z5U, 20%, Radial; Capacitance Vishay - 18F932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5000Pf, 100V, Z5U, 20%, Radial; Capacitance Vishay
18F932
Ceramic Capacitor 5000Pf, 100V, Z5U, 20%, Radial; Capacitance Vishay 18F932
CERAMIC CAPACITOR 5000PF, 100V, Z5U, 20%, RADIAL; Capacitance:5000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:TG Series RoHS Compliant: No

CERAMIC CAPACITOR 5000PF, 100V, Z5U, 20%, RADIAL; Capacitance:5000pF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:TG Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F932
Product Name Ceramic Capacitor 5000Pf, 100V, Z5U, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0050 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers