Vishay Precision Group PTC Thermistors TFPTL15L5001FL2B

Description
PTC Thermistor 5 kOhms Radial
Request a Quote Datasheet
Description
PTC Thermistor 5 kOhms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1425-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1425-ND
PTC Thermistors 541-1425-ND
PTC Thermistor 5 kOhms Radial

PTC Thermistor 5 kOhms Radial

Buy Now Datasheet
Thermistor, 5 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay - 24W7764 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 5 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
24W7764
Thermistor, 5 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay 24W7764
THERMISTOR, 5 KOHM, +/-1%, L15; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Tempera ture Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

THERMISTOR, 5 KOHM, +/-1%, L15; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Temperature Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1425-ND 24W7764
Product Name PTC Thermistors Thermistor, 5 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details