Vishay Precision Group PTC Thermistors TFPTL15L3901FL2B

Description
PTC Thermistor 3.9 kOhms Radial
Request a Quote Datasheet
Description
PTC Thermistor 3.9 kOhms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-TFPTL15L3901FL2B-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 3.9 kOhms Radial

PTC Thermistor 3.9 kOhms Radial

Buy Now Datasheet
Thermistor, 3.9 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay - 24W7763 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 3.9 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
24W7763
Thermistor, 3.9 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay 24W7763
THERMISTOR, 3.9 KOHM, +/-1%, L15; Zero Power Resistance at 25°C:3.9kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Tempera ture Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

THERMISTOR, 3.9 KOHM, +/-1%, L15; Zero Power Resistance at 25°C:3.9kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Temperature Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-TFPTL15L3901FL2B-ND 24W7763
Product Name PTC Thermistors Thermistor, 3.9 Kohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 2161416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details