Vishay Precision Group PTC Thermistors TFPTL15L2200FL2B

Description
PTC Thermistor 220 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 220 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-TFPTL15L2200FL2B-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 220 Ohms Radial

PTC Thermistor 220 Ohms Radial

Buy Now Datasheet
Thermistor, 220 Ohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay - 24W7762 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 220 Ohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
24W7762
Thermistor, 220 Ohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay 24W7762
THERMISTOR, 220 OHM, +/-1%, L15; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Tempera ture Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

THERMISTOR, 220 OHM, +/-1%, L15; Zero Power Resistance at 25°C:220ohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:40V; Applications:Temperature Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-TFPTL15L2200FL2B-ND 24W7762
Product Name PTC Thermistors Thermistor, 220 Ohm, +/-1%, L15; Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details