Vishay Intertechnology, Inc. PTC Thermistors TFPTL10L4700FL2B

Description
PTC Thermistor 470 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1423-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1423-ND
PTC Thermistors 541-1423-ND
PTC Thermistor 470 Ohms Radial

PTC Thermistor 470 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 470 Ohm, Through Hole Rohs Compliant Vishay - 62AJ4948 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 470 Ohm, Through Hole Rohs Compliant Vishay
62AJ4948
Ptc Thermistor, 470 Ohm, Through Hole Rohs Compliant Vishay 62AJ4948
PTC THERMISTOR, 470 OHM, THROUGH HOLE ROHS COMPLIANT: YES

PTC THERMISTOR, 470 OHM, THROUGH HOLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1423-ND 62AJ4948
Product Name PTC Thermistors Ptc Thermistor, 470 Ohm, Through Hole Rohs Compliant Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K4A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details