Vishay Precision Group Thermistor ICs TFPTL10L1001FL2B

Description
Thermistor PTC Radial Thin Film Linear 1
Request a Quote Datasheet
Description
Thermistor PTC Radial Thin Film Linear 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 1793920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793920P
Thermistor ICs 1793920P
Thermistor PTC Radial Thin Film Linear 1

Thermistor PTC Radial Thin Film Linear 1

Supplier's Site
Thermistor ICs - 1793920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793920
Thermistor ICs 1793920
Vishay TFPTL10L1001FL2B Thermistor

Vishay TFPTL10L1001FL2B Thermistor

Supplier's Site
Thermistor ICs - 1793830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1793830
Thermistor ICs 1793830
Thermistor PTC Radial Thin Film Linear 1

Thermistor PTC Radial Thin Film Linear 1

Supplier's Site
PTC Thermistors - 541-1422-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1422-ND
PTC Thermistors 541-1422-ND
PTC Thermistor 1 kOhms Radial

PTC Thermistor 1 kOhms Radial

Buy Now Datasheet
Thermistor, 1 Kohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay - 24W7759 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 1 Kohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay
24W7759
Thermistor, 1 Kohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay 24W7759
THERMISTOR, 1 KOHM, +/-1%, L10; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:30V; Applications:Tempera ture Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

THERMISTOR, 1 KOHM, +/-1%, L10; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:30V; Applications:Temperature Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

Supplier's Site Datasheet
THERMISTOR PTC 1K OHM 1% RADIAL - 873-TFPTL10L1001FL2B - Utmel Electronic Limited
Hong Kong, China
THERMISTOR PTC 1K OHM 1% RADIAL
873-TFPTL10L1001FL2B
THERMISTOR PTC 1K OHM 1% RADIAL 873-TFPTL10L1001FL2B
THERMISTOR PTC 1K OHM 1% RADIAL

THERMISTOR PTC 1K OHM 1% RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 1793920P 1793920 541-1422-ND 24W7759 873-TFPTL10L1001FL2B
Product Name Thermistor ICs Thermistor ICs PTC Thermistors Thermistor, 1 Kohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay THERMISTOR PTC 1K OHM 1% RADIAL
Package / Electrode Type Chip/Surface Chip/Surface
Features PTC PTC PTC
Length 0.0866 inch (2.2 mm) 0.1378 inch (3.5 mm)
Width / Diameter 0.1417 inch (3.6 mm) 0.1417 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA2K3A352LEVB - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details