Vishay Precision Group PTC Thermistors TFPTL10L1000FL2B

Description
PTC Thermistor 100 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1424-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1424-ND
PTC Thermistors 541-1424-ND
PTC Thermistor 100 Ohms Radial

PTC Thermistor 100 Ohms Radial

Buy Now Datasheet
Thermistor, 100 Ohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay - 24W7758 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 100 Ohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay
24W7758
Thermistor, 100 Ohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay 24W7758
THERMISTOR, 100 OHM, +/-1%, L10; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:30V; Applications:Tempera ture Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

THERMISTOR, 100 OHM, +/-1%, L10; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:TFPTL Series; Operating Voltage Max:30V; Applications:Temperature Measurement, Sensing, Compensation & Control; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1424-ND 24W7758
Product Name PTC Thermistors Thermistor, 100 Ohm, +/-1%, L10; Zero Power Resistance At 25°C Vishay
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details