Vishay Intertechnology, Inc. PTC Thermistors TFPT1206L6801JM

Description
PTC Thermistor 6.8 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 6.8 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT1206L6801JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT1206L6801JM-ND
PTC Thermistors TFPT1206L6801JM-ND
PTC Thermistor 6.8 kOhms 1206 (3216 Metric)

PTC Thermistor 6.8 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 65K2167 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
65K2167
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 65K2167
PTC THERMISTOR; Zero Power Resistance at 25°C:6.8kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:6.8kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT1206L6801JM-ND 65K2167
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912213P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details