Vishay Intertechnology, Inc. Vishay/DaleTHERMISTOR PTC 3.9K OHM 5% 1206 TFPT1206L3901JV

Description
Vishay/DaleTHERMISTO R PTC 3.9Kohm 5% 1206
Request a Quote
Description
Vishay/DaleTHERMISTO R PTC 3.9Kohm 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleTHERMISTOR PTC 3.9K OHM 5% 1206 - TFPT1206L3901JV - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleTHERMISTOR PTC 3.9K OHM 5% 1206
TFPT1206L3901JV
Vishay/DaleTHERMISTOR PTC 3.9K OHM 5% 1206 TFPT1206L3901JV
Vishay/DaleTHERMISTO R PTC 3.9Kohm 5% 1206

Vishay/DaleTHERMISTOR PTC 3.9Kohm 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TFPT1206L3901JV
Product Name Vishay/DaleTHERMISTOR PTC 3.9K OHM 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers