VISHAY PRECISION GROUP
TFPT1206L1500JV -- TFPT1206 150 5% E52 E3 VISHAY
Vishay Precision Group
Tfpt1206 150 5% E52 E3 Vishay
TFPT1206L1500JV
Description
TFPT1206 150 5% E52 e3
Description
TFPT1206 150 5% E52 e3
Suppliers
Tfpt1206 150 5% E52 E3 Vishay
91R0716
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
91R0716 |
|
Product Name
|
Tfpt1206 150 5% E52 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details