Vishay Precision Group PTC Thermistors TFPT1206L1002JV

Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1190-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1190-2-ND
PTC Thermistors 541-1190-2-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1190-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1190-1-ND
PTC Thermistors 541-1190-1-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1190-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1190-6-ND
PTC Thermistors 541-1190-6-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor, 10Kohm, +5%, 4110, 1206; Zero Power Resistance At 25°C Vishay - 68R4202 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10Kohm, +5%, 4110, 1206; Zero Power Resistance At 25°C Vishay
68R4202
Ptc Thermistor, 10Kohm, +5%, 4110, 1206; Zero Power Resistance At 25°C Vishay 68R4202
PTC THERMISTOR, 10KOHM, +5%, 4110, 1206; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Resistance:10kohm RoHS Compliant: Yes

PTC THERMISTOR, 10KOHM, +5%, 4110, 1206; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Resistance:10kohm RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, 10Kohm, +5%, 4110, 1206, Full Reel; Zero Power Resistance At 25°C Vishay - 28X2558 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 10Kohm, +5%, 4110, 1206, Full Reel; Zero Power Resistance At 25°C Vishay
28X2558
Ptc Thermistor, 10Kohm, +5%, 4110, 1206, Full Reel; Zero Power Resistance At 25°C Vishay 28X2558
PTC THERMISTOR, 10KOHM, +5%, 4110, 1206, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

PTC THERMISTOR, 10KOHM, +5%, 4110, 1206, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, Aec-Q200, 10Kohm, 50V Rohs Compliant Vishay - 62AJ9129 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 10Kohm, 50V Rohs Compliant Vishay
62AJ9129
Ptc Thermistor, Aec-Q200, 10Kohm, 50V Rohs Compliant Vishay 62AJ9129
PTC THERMISTOR, AEC-Q200, 10KOHM, 50V ROHS COMPLIANT: YES

PTC THERMISTOR, AEC-Q200, 10KOHM, 50V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-1190-2-ND 68R4202 62AJ9129
Product Name PTC Thermistors Ptc Thermistor, 10Kohm, +5%, 4110, 1206; Zero Power Resistance At 25°C Vishay Ptc Thermistor, Aec-Q200, 10Kohm, 50V Rohs Compliant Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details