Vishay Precision Group PTC Thermistors TFPT1206L1002JM

Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote
Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay PTC thermistor, part number 65K2163, features a zero power resistance of 10 kΩ at 25 °C and is designed for surface mount applications. It operates within a temperature range of -55 °C to +150 °C, making it suitable for various environmental conditions. The thermistor is available in multiple sizes, including 0603, 0805, and 1206, and comes with standard resistance tolerances of ±0.5%, ±1%, and ±5%. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and is recognized by cUL, indicating compliance with safety standards. The maximum rated power at 70 °C varies by size, with values of 75 mW for 0603, 100 mW for 0805, and 125 mW for 1206. The device is also RoHS compliant, aligning with environmental regulations. This thermistor is suitable for applications requiring high stability and precision over a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Vishay PTC thermistor, part number 65K2163, features a zero power resistance of 10 kΩ at 25 °C and is designed for surface mount applications. It operates within a temperature range of -55 °C to +150 °C, making it suitable for various environmental conditions. The thermistor is available in multiple sizes, including 0603, 0805, and 1206, and comes with standard resistance tolerances of ±0.5%, ±1%, and ±5%. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and is recognized by cUL, indicating compliance with safety standards. The maximum rated power at 70 °C varies by size, with values of 75 mW for 0603, 100 mW for 0805, and 125 mW for 1206. The device is also RoHS compliant, aligning with environmental regulations. This thermistor is suitable for applications requiring high stability and precision over a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT1206L1002JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT1206L1002JM-ND
PTC Thermistors TFPT1206L1002JM-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 65K2163 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
65K2163
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 65K2163
PTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 65K2164 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
65K2164
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 65K2164
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT1206L1002JM-ND 65K2163
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details