Vishay Precision Group PTC Thermistors TFPT1206L1002FV

Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1189-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1189-2-ND
PTC Thermistors 541-1189-2-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1189-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1189-1-ND
PTC Thermistors 541-1189-1-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1189-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1189-6-ND
PTC Thermistors 541-1189-6-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2670 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2670
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2670
PTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 28X2557 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
28X2557
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 28X2557
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-1189-2-ND 46M2670
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details