Vishay Intertechnology, Inc. Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT1206L1002FM TFPT1206L1002FM

Description
Manufacturer: Vishay Win Source Part Number: 849202-TFPT1206L1002 FM Series: TFPT Features: PTC Thermistor 10 kOhms Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3533-6, 541-3533-2, 541-3533-1, TFPT1206L1002FM-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849202-TFPT1206L1002 FM Series: TFPT Features: PTC Thermistor 10 kOhms Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3533-6, 541-3533-2, 541-3533-1, TFPT1206L1002FM-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT1206L1002FM - 849202-TFPT1206L1002FM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT1206L1002FM
849202-TFPT1206L1002FM
Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT1206L1002FM 849202-TFPT1206L1002FM
Manufacturer: Vishay Win Source Part Number: 849202-TFPT1206L1002 FM Series: TFPT Features: PTC Thermistor 10 kOhms Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3533-6, 541-3533-2, 541-3533-1, TFPT1206L1002FM-ND

Manufacturer: Vishay
Win Source Part Number: 849202-TFPT1206L1002FM
Series: TFPT
Features: PTC Thermistor 10 kOhms
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 541-3533-6, 541-3533-2, 541-3533-1, TFPT1206L1002FM-ND

Buy Now Datasheet
PTC Thermistors - TFPT1206L1002FM - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TFPT1206L1002FM
PTC Thermistors TFPT1206L1002FM
THERMISTOR PTC 10K OHM 1% 1206

THERMISTOR PTC 10K OHM 1% 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 849202-TFPT1206L1002FM TFPT1206L1002FM
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TFPT1206L1002FM PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1339962-A1356LKB-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details