Vishay Intertechnology, Inc. PTC Thermistors TFPT1206L1002FM

Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 10 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-3533-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3533-1-ND
PTC Thermistors 541-3533-1-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3533-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3533-2-ND
PTC Thermistors 541-3533-2-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3533-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3533-6-ND
PTC Thermistors 541-3533-6-ND
PTC Thermistor 10 kOhms 1206 (3216 Metric)

PTC Thermistor 10 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor, -55 To 150 Deg C, Smd Rohs Compliant Vishay - 91AH9250 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, -55 To 150 Deg C, Smd Rohs Compliant Vishay
91AH9250
Ptc Thermistor, -55 To 150 Deg C, Smd Rohs Compliant Vishay 91AH9250
PTC THERMISTOR, -55 TO 150 DEG C, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, -55 TO 150 DEG C, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tfpt1206 10K 1% Et1 E3 Vishay - 61AK3439 - Newark, An Avnet Company
Chicago, IL, United States
Tfpt1206 10K 1% Et1 E3 Vishay
61AK3439
Tfpt1206 10K 1% Et1 E3 Vishay 61AK3439
TFPT1206 10K 1% ET1 E3

TFPT1206 10K 1% ET1 E3

Supplier's Site
Ptc Thermistor, 50V, 10 Kohm, Smd; Zero Power Resistance At 25°C Vishay - 02Y7747 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 50V, 10 Kohm, Smd; Zero Power Resistance At 25°C Vishay
02Y7747
Ptc Thermistor, 50V, 10 Kohm, Smd; Zero Power Resistance At 25°C Vishay 02Y7747
PTC THERMISTOR, 50V, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT1206 Series; Operating Voltage Max:50V; Applications:Tempera ture Compensation and Sensing RoHS Compliant: Yes

PTC THERMISTOR, 50V, 10 KOHM, SMD; Zero Power Resistance at 25°C:10kohm; Thermistor Mounting:SMD; Product Range:TFPT1206 Series; Operating Voltage Max:50V; Applications:Temperature Compensation and Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 541-3533-1-ND 91AH9250 02Y7747
Product Name PTC Thermistors Ptc Thermistor, -55 To 150 Deg C, Smd Rohs Compliant Vishay Ptc Thermistor, 50V, 10 Kohm, Smd; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details