Vishay Intertechnology, Inc. PTC Thermistors TFPT1206L1001JM

Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT1206L1001JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT1206L1001JM-ND
PTC Thermistors TFPT1206L1001JM-ND
PTC Thermistor 1 kOhms 1206 (3216 Metric)

PTC Thermistor 1 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 65K2161 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
65K2161
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 65K2161
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT1206L1001JM-ND 65K2161
Product Name PTC Thermistors Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details