Vishay Precision Group PTC Thermistors TFPT1206L1001FV

Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT1206L1001FV-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT1206L1001FV-ND
PTC Thermistors TFPT1206L1001FV-ND
PTC Thermistor 1 kOhms 1206 (3216 Metric)

PTC Thermistor 1 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2669 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2669
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2669
PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT1206L1001FV-ND 46M2669
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1731177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details