Vishay Precision Group PTC Thermistors TFPT1206L1001FM

Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 1 kOhms 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-3532-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3532-1-ND
PTC Thermistors 541-3532-1-ND
PTC Thermistor 1 kOhms 1206 (3216 Metric)

PTC Thermistor 1 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3532-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3532-2-ND
PTC Thermistors 541-3532-2-ND
PTC Thermistor 1 kOhms 1206 (3216 Metric)

PTC Thermistor 1 kOhms 1206 (3216 Metric)

Buy Now Datasheet
PTC Thermistors - 541-3532-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-3532-6-ND
PTC Thermistors 541-3532-6-ND
PTC Thermistor 1 kOhms 1206 (3216 Metric)

PTC Thermistor 1 kOhms 1206 (3216 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 65K2160 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
65K2160
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 65K2160
PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:50V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 541-3532-1-ND 65K2160
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Discrete NTC - 11029001-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
Thermistor ICs - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details