Vishay Intertechnology, Inc. PTC Thermistors TFPT0805L5600JM

Description
PTC Thermistor 560 Ohms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 560 Ohms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT0805L5600JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT0805L5600JM-ND
PTC Thermistors TFPT0805L5600JM-ND
PTC Thermistor 560 Ohms 0805 (2012 Metric)

PTC Thermistor 560 Ohms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 65K2158 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
65K2158
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 65K2158
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:560ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:560ohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT0805L5600JM-ND 65K2158
Product Name PTC Thermistors Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
Thermistor ICs - 7062715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details