Vishay Precision Group PTC Thermistors TFPT0805L5001FV

Description
PTC Thermistor 5 kOhms 0805 (2125 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 5 kOhms 0805 (2125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 541-1201-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1201-6-ND
PTC Thermistors 541-1201-6-ND
PTC Thermistor 5 kOhms 0805 (2125 Metric)

PTC Thermistor 5 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1201-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1201-1-ND
PTC Thermistors 541-1201-1-ND
PTC Thermistor 5 kOhms 0805 (2125 Metric)

PTC Thermistor 5 kOhms 0805 (2125 Metric)

Buy Now Datasheet
PTC Thermistors - 541-1201-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
541-1201-2-ND
PTC Thermistors 541-1201-2-ND
PTC Thermistor 5 kOhms 0805 (2125 Metric)

PTC Thermistor 5 kOhms 0805 (2125 Metric)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - TFPT0805L5001FV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
TFPT0805L5001FV
Sensors, Transducers - Temperature Sensors - PTC Thermistors TFPT0805L5001FV
Win Source Part Number: 1354306-TFPT0805L500 1FV Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TFPT Package: Tape & Reel Product Status: Active Package / Case: 0805 (2125 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 100 mW Resistance Tolerance: ±1% Resistance @ 25°C: 5 kOhms

Win Source Part Number: 1354306-TFPT0805L5001FV
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TFPT
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2125 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 100 mW
Resistance Tolerance: ±1%
Resistance @ 25°C: 5 kOhms

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Vishay - 46M2667 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Vishay
46M2667
Ptc Thermistor; Zero Power Resistance At 25°C Vishay 46M2667
PTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Ptc Thermistor, Aec-Q200, 5K, Smd, 40V; Zero Power Resistance At 25°C Vishay - 26AH0306 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 5K, Smd, 40V; Zero Power Resistance At 25°C Vishay
26AH0306
Ptc Thermistor, Aec-Q200, 5K, Smd, 40V; Zero Power Resistance At 25°C Vishay 26AH0306
PTC THERMISTOR, AEC-Q200, 5K, SMD, 40V; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:Automot ive; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 5K, SMD, 40V; Zero Power Resistance at 25°C:5kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:Automotive; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 541-1201-6-ND TFPT0805L5001FV 46M2667 26AH0306
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Vishay Ptc Thermistor, Aec-Q200, 5K, Smd, 40V; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029320-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details