Vishay Intertechnology, Inc. PTC Thermistors TFPT0805L4701JM

Description
PTC Thermistor 4.7 kOhms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 4.7 kOhms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - TFPT0805L4701JM-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
TFPT0805L4701JM-ND
PTC Thermistors TFPT0805L4701JM-ND
PTC Thermistor 4.7 kOhms 0805 (2012 Metric)

PTC Thermistor 4.7 kOhms 0805 (2012 Metric)

Buy Now Datasheet
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay - 65K2157 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
65K2157
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay 65K2157
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:4.7kohm; Thermistor Mounting:SMD; Product Range:TFPT Series; Operating Voltage Max:40V; Applications:-; Operating Temperature Min:-55°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TFPT0805L4701JM-ND 65K2157
Product Name PTC Thermistors Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Vishay
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025357P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - GA100K6A441LEVB - TE Connectivity
Specs
Temperature Range -55 to 115 C (-67 to 239 F)
View Details
2 suppliers